Solid state relay for DIN rail mounting with 5 A RMS output at 230 V AC, zero-cross switching, and integrated clamping voltage. Operates with 6 to 30 V DC control input and 3 mA operating current. Features pluggable spring terminals, LED control indication, 4000 V RMS input-output isolation, and operates from -40 °C to +80 °C. Width is 12.2 mm. Maximum surge current is 100 A peak for 10 ms. UL listed.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-XKA20420R-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |