Z MODEL, 240 VAC, 10 AMP, DC CON
Z Model, 240 VAC, 10 Amp, DC
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:DC Switch; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Quick Connect; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes
10 A (Nom.) , 1000 Ohms Input Impedance, Solid State Relays
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 5528-Z240D10-17-ND | Z240D10-17 | 18M9767 | 69C6853 | 70133519 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22 | Ssr, 10A; Contact Configuration Opto 22 | Relay; 240 VAC (Nom.); Solid State; 10 A (Nom.) A; 110 Apeak (1-Cycle);QC |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel; Panel | PCBoard | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC | AC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 240 volts |