Solid State Relay 50mA 1.5V DC-IN 0.14A 400V AC/DC-OUT Medical 6-Pin DIP SMD T/R Product overview: VOR1142B6T from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.14A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.14A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VOR1142B6T can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms IRED cntrl
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-N
SSR RELAY SPST-NO 140MA 0-400V
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-VOR1142B6T | VOR1142B6TCT-ND | VOR1142B6T | 59AC8091 | VOR1142B6T |
| Product Name | SMD 50mA 1.5V 0.14A Relay | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay | Relays - Solid State Relays |
| Approvals | RoHS | RoHS | RoHS | ||
| Mounting | PCBoard | Surface Mount | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |