Zilog Solid State Relays XBB170STR

Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - XBB170STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
XBB170STR-ND
Solid State Relays XBB170STR-ND
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - XBB170STR - 799537-XBB170STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - XBB170STR
799537-XBB170STR
Solid State Relays - XBB170STR 799537-XBB170STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 799537-XBB170STR Series: XBB, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 ~ 350 V Family Name: XBB170 Categories: Relays Manufacturer Package: 8-SMD On-State Resistance (Maximum): 50 Ohm Alternative Parts (Cross-Reference): XBB170S; Introduction Date: February 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 799537-XBB170STR
Series: XBB, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 350 V
Family Name: XBB170
Categories: Relays
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 50 Ohm
Alternative Parts (Cross-Reference): XBB170S;
Introduction Date: February 23, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
XBB170STR
Solid State Relays - PCB Mount XBB170STR
Solid State Relays - PCB Mount 350V 100mA Dual-Sing OptoMOS Relay

Solid State Relays - PCB Mount 350V 100mA Dual-Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - XBB170STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
XBB170STR
Relays - Solid State Relays XBB170STR
SSR RELAY SPST-NC 100MA 0-350V

SSR RELAY SPST-NC 100MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number XBB170STR-ND 799537-XBB170STR XBB170STR XBB170STR
Product Name Solid State Relays Solid State Relays - XBB170STR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers