Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279678-VO14642AABTR
Packaging: Reel - TR
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 ~ 60 V
Family Name: VO14642AABTR
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 250 mOhm
Alternative Parts (Cross-Reference): SMP-1A36-6ST; PLA193S; PLA110LSTR;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
SSR 2A 60V AC/DC-OUT 50mA DC-IN 5.3kV Isolation SMD Product overview: VO14642AABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VO14642AABTR can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 2A 0-60V
MOSFET RELAY, SPST-NO, 2A, 60V, SMD; Contact Configuration:SPST-N
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
Solid State Relays - PCB Mount Normally Open Form 1A 60V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1279678-VO14642AABTR | 183-VO14642AABTR | VO14642AABDKR-ND | VO14642AABTR | 59AC8108 | 66M1367 | VO14642AABTR |
| Product Name | Solid State Relays - VO14642AABTR | SMD 2A 60V 50mA Relay | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 2A, 60V, Smd; Contact Configuration Vishay | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Vishay | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 1.3 volts | 1.3 volts | |||||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Switch Configuration | FormA |