Solid state relay for DIN rail mounting with 18-32 VDC control input and 24-96 VDC output, rated for 4 A continuous current. Features integrated clamping voltage, free-wheel diode, status diagnostic output, and LED indicators for control and output states. Package dimensions support 2.5 mm² (14 AWG) wire connections with M3 screws and 0.5 Nm torque. Operating temperature range is -25°C to +100°C, with storage temperature from -40°C to +100°C. Input-output, status-output, and input-status isolation is 2500 V. Turn-on time is 15 µs, turn-off time is 180 µs. Weight is 92 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-XKLD0020-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -13 to 212 F (-25 to 100 C) |