Toshiba Electronics (UK) Ltd Solid State Relays TLP3545A(TP1,F

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 264-TLP3545A(TP1FCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP3545A(TP1FCT-ND
Solid State Relays 264-TLP3545A(TP1FCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 264-TLP3545A(TP1FTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP3545A(TP1FTR-ND
Solid State Relays 264-TLP3545A(TP1FTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 264-TLP3545A(TP1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP3545A(TP1FDKR-ND
Solid State Relays 264-TLP3545A(TP1FDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1315948-TLP3545A(TP1,F - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1315948-TLP3545A(TP1,F
Relays - Solid State Relays 1315948-TLP3545A(TP1,F
Win Source Part Number: 1315948-TLP3545A(TP1 ,F Category: Relays>Solid State Relays Series: TLP3545A Termination Style: Gull Wing Package: Tape & Reel Mounting: SMD (SMT) Voltage - Input: 1.64VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 60 mOhms Load Current: 4 A Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP3545

Win Source Part Number: 1315948-TLP3545A(TP1,F
Category: Relays>Solid State Relays
Series: TLP3545A
Termination Style: Gull Wing
Package: Tape & Reel
Mounting: SMD (SMT)
Voltage - Input: 1.64VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 60 mOhms
Load Current: 4 A
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP3545

Buy Now Datasheet
Relays - Solid State Relays TLP3545A(TP1,F
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 264-TLP3545A(TP1FCT-ND 1315948-TLP3545A(TP1,F TLP3545A(TP1,F
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Series-1 Relay - A2450T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details