The TLP241BP is a photorelay with over temperature protection (145°C typ.) and over voltage protection, featuring a 4-pin DIP package, 5000 Vrms isolation, 80 V OFF-state voltage, 1.4 A ON-state current, and 280 mΩ maximum ON-state resistance. It meets UL 1577, cUL, and EN 60747-5-5 safety standards. The variant TLP241BP(D4LF1,E includes EN 60747-5-5 approval and lead forming for surface mount application.
PHOTORELAY, OVP, OTP, ROHS; VDE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 264-TLP241BP(D4LF1E-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 230 F (-40 to 110 C) |