The XCA170 is a 350V, 100mA RMS, single-pole normally open solid state relay with a 50Ω maximum on-resistance, designed for DC and AC switching applications. It features 3750V RMS input-to-output isolation, a 6-pin DIP package, and is controlled by a 2mA input current. The device provides optically coupled MOSFET output using OptoMOS architecture, offers no EMI/RFI generation, and is UL recognized and EN 62368-1 compliant. It is available in surface mount and through-hole variants, with an operating temperature range of -40°C to +85°C and moisture sensitivity level MSL 1 for the surface mount version.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relay; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:100mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:50ohm RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | XCA170 | 5656-XCA170-ND | 83F6792 |
| Product Name | Bidirectional normally open output | Solid State Relays | Solid State Relay; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts | ||
| Mounting | PCBoard | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |