"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 140MA 0-400V
MOSFET RELAY, 0.1A, 400V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR2142B8TDKR-ND | VOR2142B8T | 59AC8096 | VOR2142B8T |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, 0.1A, 400V, Smd; Contact Form Vishay | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||
| Input Voltage (Control Signal) Type | DC |