"Solid State SPST-NO (1 Form A) 4-SOP (0.180"", 4.57mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.180"", 4.57mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.180"", 4.57mm)"
Win Source Part Number: 1104015-VOR1142M4T
Category: Relays>Solid State Relays
Series: VOR1142
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Input: 1.36VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 27 Ohms
Load Current: 140 mA
Voltage - Load: 0 V ~ 400 V
Package / Case: 4-SOP (0.180", 4.57mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Vishay Semiconductor Opto Division
Other Names: VOR1142M4T-ND,VOR114
Base Product Number: VOR1142
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-N
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms IRED cntrl
SSR RELAY SPST-NO 140MA 0-400V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR1142M4TCT-ND | 1104015-VOR1142M4T | 59AC8092 | VOR1142M4T | VOR1142M4T |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |