The TLP241BPF is a photorelay with over voltage and over temperature protection, housed in a 4-pin DIP package with a wide lead forming. It features an isolation voltage of 5000 Vrms, an ON-state current of 1.4 A (max), an ON-state resistance of 280 mΩ (max), and a trigger LED current of 3 mA (max). The device is halogen-free and meets UL 1577, cUL, and EN 60747-5-5 safety standards. The TLP241BPF variant includes wide lead forming and is available in tape and reel packaging with lead forming option LF4.
PHOTORELAY, OVP, OTP, ROHS; WIDE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 264-TLP241BPF(TP4ETR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 230 F (-40 to 110 C) |