The Vishay MOSFET Relay, part number 59AC8089, is a single-pole, single-throw normally open (SPST-NO) relay designed for both AC and DC applications. It supports a maximum load voltage of 400V and a continuous load current of 140mA. The relay features a low on-resistance of approximately 22Ω, ensuring efficient operation. It is constructed using a GaAlAs infrared emitting diode (IRED) for actuation and MOSFETs for the switching output, providing clean, bounce-free switching. This relay is suitable for a variety of applications, including telecom switching, metering, security equipment, instrumentation, industrial controls, and battery management systems. It has a wide ambient temperature range of -40°C to +100°C and is compliant with safety standards such as UL1577 and DIN EN 60747-5-5. The device also offers high surge capability and current limit protection, making it a reliable choice for engineers looking for a solid-state relay solution.
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
MOSFET RELAY, SPST-NO, 0.14A, 400V, DIP; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:140mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms IRED cntrl
SSR RELAY SPST-NO 140MA 0-400V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR1142A6-ND | 59AC8089 | VOR1142A6 | VOR1142A6 |
| Product Name | Solid State Relays | Mosfet Relay, Spst-No, 0.14A, 400V, Dip; Contact Form Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||
| Input Voltage (Control Signal) Type | DC |