Toshiba Electronics (UK) Ltd Relays - Solid State Relays TLP598GAF

Description
Win Source Part Number: 1100011-TLP598GAF Category: Relays>Solid State Relays Series: TLP598GA Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): G3VM-401D; G3VM-401B; G3VM-401A; TLP222G(F); TLP222G-2(F); TLP597G(F)TLP598GA(F ); TLP598GA[F]; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP598
Request a Quote Datasheet
Description
Win Source Part Number: 1100011-TLP598GAF Category: Relays>Solid State Relays Series: TLP598GA Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): G3VM-401D; G3VM-401B; G3VM-401A; TLP222G(F); TLP222G-2(F); TLP597G(F)TLP598GA(F ); TLP598GA[F]; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP598
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1100011-TLP598GAF - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1100011-TLP598GAF
Relays - Solid State Relays 1100011-TLP598GAF
Win Source Part Number: 1100011-TLP598GAF Category: Relays>Solid State Relays Series: TLP598GA Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 12 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 400 V Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Alternative Parts (Cross-Reference): G3VM-401D; G3VM-401B; G3VM-401A; TLP222G(F); TLP222G-2(F); TLP597G(F)TLP598GA(F ); TLP598GA[F]; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP598

Win Source Part Number: 1100011-TLP598GAF
Category: Relays>Solid State Relays
Series: TLP598GA
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 12 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 400 V
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Alternative Parts (Cross-Reference): G3VM-401D; G3VM-401B; G3VM-401A; TLP222G(F); TLP222G-2(F); TLP597G(F)TLP598GA(F); TLP598GA[F];
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP598

Buy Now
Solid State Relays - TLP598GAF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
TLP598GAF-ND
Solid State Relays TLP598GAF-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - TLP598GAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP598GAF
Relays - Solid State Relays TLP598GAF
SSR RELAY SPST-NO 150MA 0-400V

SSR RELAY SPST-NO 150MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1100011-TLP598GAF TLP598GAF-ND TLP598GAF
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.33 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers