XKA20421 is a solid state relay with AC output, designed for DIN rail mounting and compatible with any load type. It features a 5A RMS continuous current rating at 230 VAC, integrated voltage clamping up to 600 VPEAK, and zero-crossing turn-on for reduced EMI. The device operates with a 5-30 VDC input control range, draws a maximum control current of 30 mA, and includes an LED for control visualization. Output isolation is rated at 4000 VRMS, with an input-to-output capacitance of 3 pF. Operating and storage temperatures range from −40 °C to +80 °C and +150 °C respectively. It meets UL approval standards and has a width of 12.2 mm. The relay supports a minimum load current of 5 mA and a holding current of 50 mA, with turn-on and turn-off times of 10 ms at 50 Hz.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-XKA20421-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |