TDK U.S.A. Corporation RFI/EFI/EMI Noise Filter MC1206DIN

Description
EMI POWER LINE FILTER, 6A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:6A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EMI POWER LINE FILTER, 6A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:6A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 40115572 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
40115572
RFI/EFI/EMI Noise Filter 40115572
EMI POWER LINE FILTER, 6A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:6A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EMI POWER LINE FILTER, 6A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:6A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Active Noise Control Products
Product Number 40115572
Product Name RFI/EFI/EMI Noise Filter
Unlock Full Specs
to access all available technical data

Similar Products