The Type 185 series radial lead metallized polyester capacitor, part number 185334K63RHA-F, has a capacitance of 0.33 µF, a rated voltage of 63 Vdc, a tolerance of ±10%, and a 5.0 mm lead spacing. It is housed in a rectangular plastic case with dimensions 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, and meets UL94V-0 flammability standards. The capacitor is non-polar, non-inductive, and operates from −55°C to +125°C with 50% voltage derating above 85°C. It supports a dissipation factor of ≤150 × 10−4 at 10 kHz, has a total self-inductance of approximately 7 nH, and a maximum pulse rise time of 15 V/µs. The case and epoxy fill are rated for damp heat and soldering exposure per industrial standards.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 63V
CAP FILM 0.33UF 10% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334K63RHA-F | 185334K63RHA-F-ND | 2002-185334K63RHA-F | 185334K63RHA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |