The Type 185 series comprises metallized polyester radial lead capacitors with 5.0 mm lead spacing, designed for general purpose applications including bypass, decoupling, energy storage, and arc suppression. They are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, operate from -55°C to +125°C with 50% voltage derating above 85°C, and have a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductively wound, and feature low leakage with approximately 7 nH self-inductance. The part 185563K63RAB-F corresponds to the 185563K63A-F variant in the series, with capacitance of 0.056 µF, rated at 63 Vdc, ±10% tolerance, and ammo pack packaging. Its physical dimensions are 7.2 mm (L) × 2.5 mm (T) × 6.5 mm (H) with a lead diameter of 0.5 mm.
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.056µF 63V
CAP FILM 0.056UF 10% 63VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185563K63RAB-F | 185563K63RAB-F-ND | 2002-185563K63RAB-F | 185563K63RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |