Cornell Dubilier Aluminum Electrolytic 187FSR330XJCD

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 187FSR330XJCD is a radial lead aluminum electrolytic capacitor for photoflash applications, with a rated voltage of 330 VDC, capacitance of 180 µF, and maximum ESR of 0.491 Ω at 120 Hz and 20°C. It measures 13 mm in diameter and 45 mm in length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage. The device withstands 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and dissipation factor and leakage current under 150% of maximum specified values after thermal aging and shelf life testing at 55°C.

Datasheet Summary
Powered by GS/AI

The 187FSR330XJCD is a radial lead aluminum electrolytic capacitor for photoflash applications, with a rated voltage of 330 VDC, capacitance of 180 µF, and maximum ESR of 0.491 Ω at 120 Hz and 20°C. It measures 13 mm in diameter and 45 mm in length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage. The device withstands 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and dissipation factor and leakage current under 150% of maximum specified values after thermal aging and shelf life testing at 55°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 187FSR330XJCD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
187FSR330XJCD
Aluminum Electrolytic 187FSR330XJCD
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 187FSR330XJCD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details