Cornell Dubilier Film Paper Film Capacitors 185PSB152K4R

Description
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185PSB152K4R is a radial lead film capacitor rated for 1500 VDC, with a capacitance of 1.8 µF, a maximum dv/dt of 725 V/µs, and a typical ESR of 2.4 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead pitch of 20.3 mm and four leads. The capacitor operates from -40°C to +100°C, uses double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.06% at 1 kHz and 25°C. Its insulation resistance is at least 30,000 MΩ×µF at 25°C with 100 VDC applied. Derating of voltage is required above 85°C at 1.5% per °C for DC voltage.

Datasheet Summary
Powered by GS/AI

The 185PSB152K4R is a radial lead film capacitor rated for 1500 VDC, with a capacitance of 1.8 µF, a maximum dv/dt of 725 V/µs, and a typical ESR of 2.4 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead pitch of 20.3 mm and four leads. The capacitor operates from -40°C to +100°C, uses double metallized polypropylene film construction with flame-retardant epoxy coating (UL94V-0), and has a dissipation factor of less than 0.06% at 1 kHz and 25°C. Its insulation resistance is at least 30,000 MΩ×µF at 25°C with 100 VDC applied. Derating of voltage is required above 85°C at 1.5% per °C for DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185PSB152K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185PSB152K4R
Film Paper Film Capacitors 185PSB152K4R
For New Design: Yes Capacitance: 1.8 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.8 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 2.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 185PSB152K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185PSB152K4R
Capacitors - Film Capacitors 185PSB152K4R
CAP FILM 1.8UF 10% 1.5KVDC RAD

CAP FILM 1.8UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 185PSB152K4R 185PSB152K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details