Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0039µF 100V
3900pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 3900PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185392K100RAA-F | 2002-185392K100RAA-F | 185392K100RAA-F-ND | 185392K100RAA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF |