The Type 185 series consists of radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductively wound, have a total self-inductance of approximately 7 nH, and meet UL94V-0 flammability rating. The case dimensions and lead spacing are standardized across the series, with variations in physical size depending on capacitance and voltage rating. The part number 185473J100ACB-F corresponds to a 0.047 µF, 100 Vdc capacitor with ±5% tolerance in ammo pack packaging, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185473J100ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |