The 187FSL360XDF is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 180 µF, a maximum ESR of 763.68 mΩ at 120 Hz and 20°C, and dimensions of 30 mm in diameter by 40 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor is designed for 1 million flashes with a discharge resistance of 0.7-1.0 Ω and maintains performance under repeated charge/discharge cycles. It meets specified limits for leakage current and capacitance change after 500 hours at 70°C with no voltage applied. The case style is snap-in.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSL360XDF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |