The Type 185 series comprises radial lead metallized polyester capacitors in rectangular plastic cases with 5.0 mm lead spacing, designed for automatic insertion in general-purpose applications such as bypass, decoupling, and arc suppression. The case and epoxy fill meet UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Rated voltage spans 50 to 400 Vdc, with an operating temperature range of -55ºC to +125ºC (with 50% Vdc derating above 85ºC). The capacitors are non-polar, non-inductively wound, and have low leakage. Total self-inductance is approximately 7 nH. The part 185563*63#A>-F, corresponding to a 0.056 µF, 63 Vdc capacitor with ±10% tolerance in ammo pack, is listed in the series. The trailing code 'AAA-F' in 185563K63AAA-F is not printed, but the base part number matches a series variant, making this a series fallback summary.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185563K63AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |