The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, non-inductive construction, and a non-polar design, suited for bypass, decoupling, energy storage, and arc suppression. The capacitors feature a rugged rectangular plastic case with UL94V-0 rated epoxy fill and are available in bulk, ammo pack, or tape and reel packaging. They operate from -55°C to +125°C with rated voltages from 50 to 400 Vdc and capacitance values ranging from 0.001 µF to 1.0 µF. For the 100 Vdc variant, capacitance values include 0.0027 µF, with tolerances of ±5% (J), ±10% (K), or ±20% (M). The case dimensions for 0.0027 µF at 100 Vdc are 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height, with a lead diameter of 0.5 mm. Insulation resistance exceeds 30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc, and total self-inductance is approximately 7 nH.
2700pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0027µF 100V
CAP FILM 2700PF 5% 100VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185272J100RAB-F | 185272J100RAB-F-ND | 2002-185272J100RAB-F | 185272J100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF |