The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature non-inductive winding, non-polar construction, and meet UL94V-0 flammability rating. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The insulation resistance exceeds 30,000 MΩ for capacitors ≤0.33 µF at ≤100 Vdc, and the dissipation factor is ≤300 × 10⁻⁴ at 100 kHz. Approximate self-inductance is 7 nH, and surge voltage withstand is 1.6 × rated voltage. Packaging is available in ammo pack or tape and reel formats.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185273K100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |