The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel formats. The 185333*100 series variant has a capacitance of 0.033 µF with ±5% tolerance, dimensions of 7.2 mm × 2.5 mm × 6.5 mm, and a dissipation factor of ≤100 × 10−4 at 120 Hz. Insulation resistance meets 30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc, and the capacitors support a maximum pulse rise time of 30 V/µs at this rating. Total self-inductance is approximately 7 nH.
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.033µF 100V
CAP FILM 0.033UF 5% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185333J100RCA-F | 185333J100RCA-F-ND | 2002-185333J100RCA-F | 185333J100RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |