The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, suited for bypass, decoupling, energy storage, and arc suppression. These capacitors feature a rugged plastic case with UL94V-0 rating, are non-polar and non-inductively wound, and operate from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc. Capacitance values span 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dielectric withstand voltage is 1.6 times the rated voltage, and total self-inductance is approximately 7 nH. The 185682K100RAB-F part matches the 185682*100#A>-F variant listed for 100 Vdc, 0.0068 µF, ±10% tolerance (K), tape and reel packaging (R), and tooling code A.
6800pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0068µF 100V
CAP FILM 6800PF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185682K100RAB-F | 185682K100RAB-F-ND | 2002-185682K100RAB-F | 185682K100RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |