The 187FSL360XCH is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, designed for high-reliability applications such as emergency and signal lights. It has a capacitance of 180 µF, an ESR of 0.645052 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 50 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It supports 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintains capacitance change under 10% after flash cycling, and meets shelf life requirements after 500 hours at 70°C with no voltage applied. The dissipation factor is 0.07 at 25°C and 120 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 187FSL360XCH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |