Cornell Dubilier
Film Paper Film Capacitors
185RSB700K2H
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 720
ESR: —
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 720
ESR: —
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 1.8 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 720
ESR: —
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
- For New Design: Yes
- Capacitance: 1.8 µF
- Voltage DC: 700V
- Tolerance: -10%/+10%
- Max Temp: 85°C
- Min Temp: -40°C
- dV/dt: 720
- ESR: —
- RMS Current: —
- Length: 32mm
- Height: 37mm
- Thickness: 22mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
185RSB700K2H |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
5 suppliers
Applications
High Frequency; Power Supply
Capacitance Type
Fixed
Capacitance Range
10 microF
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Electrolytic Capacitors
Aluminum Electrolytic
Mounting Style
Chassis Mount
View Details
3 suppliers