The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for general-purpose applications such as bypass, decoupling, and arc suppression. The capacitors are housed in rugged rectangular plastic cases with UL94V-0 rated epoxy fill, are non-polar and non-inductive, and operate from -55°C to +125°C with 50% voltage derating above 85°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 Vdc to 400 Vdc. The part number 185274J63ACB-F matches the 185274*63#C>-F variant, which is rated for 63 Vdc and 0.27 µF, with ±5% tolerance and ammo pack packaging, consistent with the series specifications. All variants share identical package dimensions of 7.2 mm length, 3.5 mm thickness, 7.5 mm height, and 0.5 mm lead diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185274J63ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |