The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel formats. The 185334J50ACA-F variant is a 0.33 µF capacitor with ±5% tolerance (J) and 50 Vdc rating, housed in a rectangular plastic case measuring 7.2 mm in length, 3.5 mm in height, and 6.5 mm in thickness. Dissipation factor is ≤150 × 10⁻⁴ at 120 Hz and 25°C, with insulation resistance ≥10,000 MΩ for voltages ≤100 Vdc and capacitance >0.33 µF. Total self-inductance is approximately 7 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185334J50ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |