Aluminum electrolytic photoflash capacitor rated for 310 VDC with a capacitance of 160 µF, designed for emergency and signal lighting applications. It has a radial lead package with dimensions of 11 mm in diameter and 42 mm in length, a dissipation factor of 0.553 at 120 Hz and 25°C, and operates within a temperature range of -20°C to +55°C. The part meets JIS 2365 compliance and withstands 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Capacitance change is limited to less than 10% after aging and thermal stress testing.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic photoflash capacitor rated for 310 VDC with a capacitance of 160 µF, designed for emergency and signal lighting applications. It has a radial lead package with dimensions of 11 mm in diameter and 42 mm in length, a dissipation factor of 0.553 at 120 Hz and 25°C, and operates within a temperature range of -20°C to +55°C. The part meets JIS 2365 compliance and withstands 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Capacitance change is limited to less than 10% after aging and thermal stress testing.