The 185334J63AHA-F is a member of the Type 168/185 series of radial lead metallized polyester box capacitors, designed for general purpose applications such as bypass, decoupling, and energy storage. The series features a 5.0 mm (0.197") lead spacing, non-polar construction, and a rugged rectangular plastic case with epoxy fill meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages span 50 to 400 Vdc. The operating temperature range is -55°C to +125°C, with derating required above 85°C. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for those above, with total self-inductance approximately 7 nH. The part number indicates a 0.33 µF capacitance, ±5% tolerance, 63 Vdc rating, and ammo pack packaging, consistent with the series' documented variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185334J63AHA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |