Cornell Dubilier Aluminum Electrolytic 187FSR360XHCD

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 187FSR360XHCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 180 µF. It has a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 45 mm length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains leakage current and dissipation factor within specified limits after surge and shelf life testing.

Datasheet Summary
Powered by GS/AI

The 187FSR360XHCD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC and a capacitance of 180 µF. It has a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 45 mm length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains leakage current and dissipation factor within specified limits after surge and shelf life testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 187FSR360XHCD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
187FSR360XHCD
Aluminum Electrolytic 187FSR360XHCD
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 187FSR360XHCD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers