The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. These non-polar, non-inductive capacitors cover a capacitance range of 0.001 µF to 1.0 µF with voltage ratings from 50 to 400 Vdc and operate from -55°C to +125°C. The part 185273J100AAA-F corresponds to the 0.027 µF, 100 Vdc variant with ±5% tolerance, measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. Available in ammo pack or tape and reel, the series supports soldering up to 260°C for 10 seconds and exhibits low leakage and stable performance under damp heat and life test conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185273J100AAA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |