The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy materials. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185333J100ACA-F corresponds to the 0.033 µF, ±5% (J tolerance), 100 Vdc variant in the series, with dimensions of 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. The series supports bulk, ammo pack, or tape and reel packaging, and each unit has a total self-inductance of approximately 7 nH and an insulation resistance of 30,000 MΩ for capacitances ≤ 0.33 µF at voltages ≤ 100 Vdc.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185333J100ACA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |