The Type 185 series comprises radial lead metallized polyester box capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy material. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 185823J63RAB-F corresponds to the 0.082 µF, ±5% (J), 63 Vdc variant with ammo pack (A) and tooling code (B) packaging, sharing the series' dimensions: 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Dissipation factor is ≤150 × 10⁻⁴ at 10 kHz, insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF, and total self-inductance is approximately 7 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.082µF 63V
0.082µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.082UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185823J63RAB-F | 2002-185823J63RAB-F | 185823J63RAB-F-ND | 185823J63RAB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |