The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF, rated voltages span 50 to 400 Vdc, and the operating temperature range is -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature non-inductive winding, non-polar construction, and a total self-inductance of approximately 7 nH. Maximum pulse rise time varies with voltage and capacitance, up to 100 V/µs at 400 Vdc for capacitances ≥ 0.0033 µF. The case dimensions for the 0.22 µF 100 Vdc variant are 7.2 mm length, 5.0 mm width, and 10.0 mm height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185224K100AGB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |