Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 187AVG063MGBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
187AVG063MGBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 187AVG063MGBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum Electrolytic Capacitor, 180Uf, 63V, Radial; Capacitance Illinois Capacitor - 68X0593 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 63V, Radial; Capacitance Illinois Capacitor
68X0593
Aluminum Electrolytic Capacitor, 180Uf, 63V, Radial; Capacitance Illinois Capacitor 68X0593
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 63V, RADIAL; Capacitance:180µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:1.105ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 63V, RADIAL; Capacitance:180µF; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:1.105ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 187AVG063MGBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
187AVG063MGBJ
Aluminum - Polymer Capacitors 187AVG063MGBJ
CAP ALUM POLY 180UF 20% 63V T/H

CAP ALUM POLY 180UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 187AVG063MGBJ 68X0593 187AVG063MGBJ
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum Electrolytic Capacitor, 180Uf, 63V, Radial; Capacitance Illinois Capacitor Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers