The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, housed in UL94V-0 rated rectangular plastic cases. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and rated voltages from 50 to 400 Vdc. The operating temperature range is -55ºC to +125ºC, with derating above 85ºC. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above that at 10 kHz. Total self inductance is approximately 7 nH. Pulse rise time reaches 100 V/µs at 400 Vdc. Insulation resistance exceeds 10,000 MΩ at ≤100 Vdc and 15,000 MΩ above for capacitances ≤0.33 µF. The 185684K50AFB-F variant corresponds to the 0.68 µF, 50 Vdc, ±10% model with dimensions 7.2 × 6.0 × 11.0 mm and ammo pack packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185684K50AFB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |