The 185824J50AGA-F is a member of the Type 168/185 series of radial metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 Vdc, and offering a capacitance of 0.82 µF with ±5% tolerance. It features a rectangular plastic case with UL94V-0 rating, non-inductive construction, and operates from -55°C to +125°C. The case dimensions are 7.2 mm length, 6.0 mm height, and 11.0 mm thickness, with a 0.6 mm lead diameter. The capacitor supports bulk, ammo pack, or tape and reel packaging and has a dissipation factor of ≤100 × 10⁻⁴ at 120 Hz and 25°C. Total self inductance is approximately 7 nH, and it meets the specified insulation resistance and life test performance under 1.25 × Vn at 85°C for 2000 hours.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185824J50AGA-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |