The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rectangular plastic cases with UL94V-0 rated epoxy fill. They offer capacitance values from 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and operate from -55°C to +125°C with derating above 85°C. The capacitors are non-polar, non-inductively wound, and exhibit low leakage. For the 0.33 µF, 50 Vdc variant, dimensions are 7.2 mm length, 3.5 mm thickness, 7.5 mm height, and 0.5 mm lead diameter. The part number 185334J50ACB-F is not listed, but it corresponds to a 0.33 µF, 50 Vdc unit in the series with ±5% tolerance and ammo pack packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185334J50ACB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |