The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rectangular plastic cases meeting UL94V-0, and non-inductive construction. Capacitance ranges from 0.001 µF to 1.0 µF, with rated voltages of 50 to 400 Vdc and an operating temperature range of -55°C to +125°C. Capacitance tolerances are ±5%, ±10%, or ±20%. The dielectric withstand voltage is 1.6 times the rated voltage for 2 seconds at +25°C. Dissipation factor is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ above, at 120 Hz and +25°C. Total self-inductance is approximately 7 nH. The part is available in ammo pack or tape and reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185682K100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |