The 187FSR330XHCF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 160 μF, a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 48 mm length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and has a dissipation factor of 0.06 at 120 Hz and 25°C. The part supports 5000 flashes at rated voltage with specified limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
The 187FSR330XHCF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 160 μF, a maximum ESR of 0.491 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 48 mm length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and has a dissipation factor of 0.06 at 120 Hz and 25°C. The part supports 5000 flashes at rated voltage with specified limits on capacitance change, dissipation factor, and leakage current.