The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, rated for DC voltages from 50 to 400 V. The operating temperature range is -55°C to +125°C with 50% voltage derating above 85°C. The dielectric withstand voltage is 1.6 times the rated voltage for 2 seconds at +25°C. Total self-inductance is approximately 7 nH. Maximum pulse rise time varies with voltage and capacitance, up to 100 V/µs at 400 Vdc for capacitances ≤ 0.0033 µF. Insulation resistance is ≥5,000 MΩ for capacitances > 0.33 µF at voltages ≥ 100 Vdc and ≥10,000 MΩ for lower capacitances at ≤100 Vdc. The part is designed for general-purpose applications including bypass, decoupling, energy storage, and arc suppression.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 185223J100AAB-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |