The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar, non-inductively wound, and available in bulk, ammo pack, or tape and reel. For the 0.33 µF capacitance variant at 63 Vdc, dimensions are 7.2 mm length, 3.5 mm thickness, and 7.5 mm height, with a 0.5 mm lead diameter. Capacitance tolerance is ±10% for the K suffix variant. Insulation resistance exceeds 10,000 MΩ for capacitances above 0.33 µF at or below 100 Vdc. Dissipation factor at 120 Hz and +25°C is ≤100 × 10⁻⁴. Total self-inductance is approximately 7 nH. Maximum pulse rise time is 15 V/µs for capacitance between 0.0033 µF and 0.0068 µF at 63 Vdc.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.33µF 63V
CAP FILM 0.33UF 10% 63VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185334K63RHB-F | 185334K63RHB-F-ND | 2002-185334K63RHB-F | 185334K63RHB-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |