The Type 168/185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, suitable for bypass, decoupling, energy storage, and arc suppression. These non-polar capacitors feature rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill, a capacitance range of 0.001 µF to 1.0 µF, rated voltages from 50 to 400 Vdc, and an operating temperature range of -55°C to +125°C. The 185224J50RCA-F variant corresponds to a 0.22 µF capacitor rated at 50 Vdc with ±5% tolerance, housed in a case measuring 7.2 mm in length, 3.5 mm in thickness, and 7.5 mm in height. It supports a maximum pulse rise time of 10 V/µs and has a total self-inductance of approximately 7 nH. The part is available in tape and reel packaging with tinned copper wire leads.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.22µF 50V
0.22µF Film Capacitor 30V 50V Polyester, Metallized Radial
CAP FILM 0.22UF 5% 50VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 185224J50RCA-F | 2002-185224J50RCA-F | 185224J50RCA-F-ND | 185224J50RCA-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |