The 187FSL360XED is a 360 WVDC aluminum electrolytic capacitor designed for photoflash applications, rated for 1 million flashes at 45°C with a discharge resistance of 0.7-1.0 Ω. It has a capacitance of 180 µF with a tolerance of −10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.07, and dimensions of 35 mm diameter by 30 mm length. It operates within a temperature range of −20°C to +70°C and meets shelf life specifications after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 187FSL360XED is a 360 WVDC aluminum electrolytic capacitor designed for photoflash applications, rated for 1 million flashes at 45°C with a discharge resistance of 0.7-1.0 Ω. It has a capacitance of 180 µF with a tolerance of −10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.07, and dimensions of 35 mm diameter by 30 mm length. It operates within a temperature range of −20°C to +70°C and meets shelf life specifications after 500 hours at 70°C with no voltage applied.