Cornell Dubilier Film Paper Film Capacitors 185274J63RCB-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, available in tape and reel packaging. They operate from -55°C to +125°C, with a rated voltage range of 50 to 400 Vdc and capacitance values from 0.001 µF to 1.0 µF, with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy material. Total self-inductance is approximately 7 nH, and they have a dielectric withstand voltage of 1.6 times the rated voltage for 2 seconds at 25°C. Insulation resistance is ≥10,000 MΩ for capacitances >0.33 µF at voltages ≤100 Vdc, and ≥5,000 MΩ for capacitances >0.33 µF at voltages >100 Vdc. The part number 185274J63RCB-F corresponds to a 0.27 µF, 63 Vdc capacitor with ±5% tolerance, but all variants share the same mechanical and baseline electrical characteristics.

Datasheet Summary
Powered by GS/AI

The Type 185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, available in tape and reel packaging. They operate from -55°C to +125°C, with a rated voltage range of 50 to 400 Vdc and capacitance values from 0.001 µF to 1.0 µF, with tolerances of ±5%, ±10%, or ±20%. The capacitors are non-polar, non-inductive, and meet UL94V-0 for case and epoxy material. Total self-inductance is approximately 7 nH, and they have a dielectric withstand voltage of 1.6 times the rated voltage for 2 seconds at 25°C. Insulation resistance is ≥10,000 MΩ for capacitances >0.33 µF at voltages ≤100 Vdc, and ≥5,000 MΩ for capacitances >0.33 µF at voltages >100 Vdc. The part number 185274J63RCB-F corresponds to a 0.27 µF, 63 Vdc capacitor with ±5% tolerance, but all variants share the same mechanical and baseline electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185274J63RCB-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185274J63RCB-F
Film Paper Film Capacitors 185274J63RCB-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-185274J63RCB-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.27µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.27µF 63V

Supplier's Site Datasheet
Film Capacitors - 185274J63RCB-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
185274J63RCB-F-ND
Film Capacitors 185274J63RCB-F-ND
0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.27µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 185274J63RCB-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185274J63RCB-F
Capacitors - Film Capacitors 185274J63RCB-F
CAP FILM 0.27UF 5% 63VDC RADIAL

CAP FILM 0.27UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 185274J63RCB-F 2002-185274J63RCB-F 185274J63RCB-F-ND 185274J63RCB-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers